EN
  • EN
  • DE

LM2931ABDR2G

Part No LM2931ABDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 298647-LM2931ABDR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931ABDR2G CAD Model

Description

The LM2931ABDR2G is a robust, low dropout voltage regulator designed by ON Semiconductor, renowned for its high-quality electronic components. This voltage regulator is specifically engineered to maintain stability and performance in automotive and battery-powered systems, which often encounter harsh conditions and fluctuating power supplies.

Key Features

  • Low Dropout Voltage: The device provides a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for low-voltage applications.
  • High Current Output: It can deliver a high output current, suitable for a variety of electronic devices that require a stable power supply.
  • Thermal Shutdown: Equipped with a thermal shutdown feature, the LM2931ABDR2G protects itself from overheating, thereby ensuring long-term reliability and safety.
  • Reverse Battery Protection: This voltage regulator offers protection against reverse battery installation, which can be critical in preventing damage to the electronic system.
  • Transient Protection: The device includes built-in transient protection, safeguarding the regulator and connected components from voltage spikes.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for challenging environments.

Applications

The LM2931ABDR2G is versatile and can be used in a wide array of applications. It is particularly well-suited for automotive applications, including car radios, control modules, and interior lighting. Additionally, it is ideal for battery-powered devices such as portable instruments, handheld devices, and power management systems that require a reliable and stable power source.

Product Specifications

The LM2931ABDR2G is available in a SOP-8 package, which is compact and suitable for space-constrained applications. It has an output voltage of 5V and a precision output tolerance. Furthermore, its design is optimized for low quiescent current, contributing to the overall energy efficiency of the end application.

With its combination of features, the LM2931ABDR2G from ON Semiconductor is an excellent choice for designers looking for a dependable voltage regulator capable of withstanding the rigors of demanding applications.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess