EN
  • EN
  • DE

LM833DR2G

Part No LM833DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 15MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Operating Supply Current 4mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019469-LM833DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM833DR2G CAD Model

Description

ON Semiconductor LM833DR2G Audio Operational Amplifier

The LM833DR2G is a high-performance, dual audio operational amplifier designed by ON Semiconductor. This device is specifically engineered to provide low noise, low distortion, and high slew rate which are ideal for high-fidelity audio systems.

Key Features

  • Low Noise: The LM833DR2G offers a remarkably low noise density of 4.5 nV/√Hz, making it an excellent choice for audio pre-amplification and active filtering in high-quality audio circuits.
  • High Gain Bandwidth Product: With a gain bandwidth product of 15 MHz, this operational amplifier ensures ample bandwidth for audio frequencies, preserving signal fidelity across a wide frequency range.
  • High Slew Rate: A slew rate of 7 V/μs allows the LM833DR2G to handle rapid changes in input signals without distortion, which is crucial for maintaining the integrity of dynamic audio signals.
  • Dual Amplifier Design: The dual amplifier configuration enables the use of one IC for two separate channels, which is space-saving and cost-effective for stereo audio applications.
  • Low Total Harmonic Distortion (THD): With a THD of 0.001% at 1 kHz, the LM833DR2G minimizes signal distortion, ensuring high-quality audio reproduction.

Applications

The LM833DR2G is versatile and can be used in a variety of audio applications, including:

  • High-fidelity audio pre-amplifiers
  • Professional audio mixing consoles
  • Audio signal conditioning
  • Broadcast studio equipment
  • Active filters and crossovers
  • Home theater systems

Package and Reliability

This operational amplifier comes in an 8-pin SOIC package, which is widely used and easy to integrate into various circuit designs. The LM833DR2G also ensures reliability with its operating temperature range from -40°C to +85°C, making it suitable for demanding environments.

Conclusion

The LM833DR2G from ON Semiconductor stands out as a superior choice for any audio application requiring high-quality signal amplification. Its low noise, low distortion, and high slew rate make it an indispensable component for audiophiles and professional audio engineers alike.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1582 $50.6240
775+ $0.1298 $100.5950
1,195+ $0.1258 $150.3310
1,645+ $0.1217 $200.1965
2,125+ $0.1177 $250.1125
2,845+ $0.1055 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,260 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess