EN
  • EN
  • DE

LMV331SQ3T2G

Part No LMV331SQ3T2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR GP LV SINGLE SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 9mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150μA
Propagation Delay (Max) 1.5μs
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 019596-LMV331SQ3T2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian LMV331SQ3T2G CAD Model

Description

ON Semiconductor LMV331SQ3T2G: General-Purpose, Low-Voltage Comparator

The LMV331SQ3T2G from ON Semiconductor is a versatile, low-voltage comparator designed for a wide array of applications requiring voltage and current monitoring, level detection, and signal processing. This component is part of the LMV331 series, which are known for their reliability and efficiency in various electronic circuits.

Key Features

  • Low Voltage Operation: The LMV331SQ3T2G is optimized for low-voltage systems, with an operating range from 2.7V to 5.5V, making it suitable for battery-powered devices and other low-power applications.
  • Low Current Consumption: It features a typical low supply current of 60 μA, which is ideal for power-sensitive designs.
  • Input Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of the system it's integrated into.
  • Rail-to-Rail Output: The comparator provides a rail-to-rail output stage that can swing within millivolts of the supply rails, ensuring maximum dynamic range in the output signal.
  • Open-Drain Output: This configuration allows for wired-OR connections and is suitable for driving loads at a different voltage level than the comparator's supply voltage.
  • Fast Response Time: With a response time tailored for quick signal processing, this component is well-suited for systems requiring prompt reactions to changing conditions.
  • Temperature Range: The LMV331SQ3T2G operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in varying environmental conditions.
  • Package: It is available in a space-saving SC-70-5 package, which is advantageous for compact PCB layouts.

Applications

The LMV331SQ3T2G is highly adaptable and can be used in numerous applications, including:

  • Battery chargers
  • Window comparators
  • Threshold detectors/sensors
  • Portable electronics
  • Signal conditioning
  • Automotive electronics
  • Energy management systems

With its combination of low power consumption, precision, and small form factor, the LMV331SQ3T2G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0981 $50.0310
1,245+ $0.0805 $100.2225
1,925+ $0.0780 $150.1500
2,650+ $0.0755 $200.0750
3,430+ $0.0729 $250.0470
4,590+ $0.0654 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess