EN
  • EN
  • DE

LV5680P-E

Part No LV5680P-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG CONV CAR AUD 8OUT 15HZIPJ  /  series Converter, Car Audio System Voltage Regulator IC 8 Output 15-HZIPJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Tube
Product Status Obsolete
Applications Converter, Car Audio System
Voltage - Input 7.5V ~ 16V
Number of Outputs 8
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 15-SSIP Exposed Pad, Formed Leads
Supplier Device Package 15-HZIPJ
Base Product Number LV568
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LV5680P-E-ND,2156-LV5680P-E-ON,ONSONSLV5680P-E,LV5680P-EOS
Standard Package 20
Win Source Part Number 1073037-LV5680P-E
Ultra Librarian 3D Model Ultra Librarian LV5680P-E CAD Model

Description

The LV5680P-E from ON Semiconductor is a high-performance, multi-output power supply IC, designed to cater to the demanding requirements of automotive and industrial applications. This versatile integrated circuit offers a robust solution for managing complex power demands with efficiency and reliability.

Key Features

  • Multiple Output Channels: The LV5680P-E provides several regulated outputs, making it an ideal choice for systems that require multiple voltage rails.
  • High Efficiency: With its optimized design, the device ensures efficient power conversion, which is critical for reducing heat generation and improving the overall performance of the system.
  • Wide Operating Voltage Range: The device is capable of operating over a broad voltage range, accommodating various input voltages and ensuring compatibility with a range of power sources.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, enhancing the longevity and reliability of the product.
  • Low Standby Current: It has been designed to consume minimal standby current, which is crucial for battery-powered applications where power conservation is a priority.

Applications

The LV5680P-E is highly suited for use in automotive applications, including infotainment systems, navigation, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that require stable and multiple power outputs.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the automotive industry. The LV5680P-E is manufactured with this commitment in mind, ensuring that it meets the highest standards for performance and reliability.

Technical Specifications

  • Operating Temperature: The device is designed to operate within a specified temperature range, suitable for harsh environments.
  • Package: The LV5680P-E is available in a robust package that ensures easy integration into various circuit designs.
  • Compliance: This product is compliant with the relevant automotive industry standards, including AEC-Q100 for automotive quality.

For detailed specifications, application notes, and further information, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 609 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess