EN
  • EN
  • DE

LV5682P-E

Part No LV5682P-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG 4CH SWITCH AUTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Applications Converter, Car Audio System
Voltage - Input 7.5 V to 32 V
Number of Outputs 8
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 25-HZIP
Win Source Part Number 206858-LV5682P-E
Ultra Librarian 3D Model Ultra Librarian LV5682P-E CAD Model

Description

The ON Semiconductor LV5682P-E is a versatile and robust power management integrated circuit (PMIC) designed to deliver high efficiency and reliability for a wide range of applications. This advanced component is engineered to meet the stringent requirements of modern electronic devices, ensuring optimal performance and power conservation.

Key Features

  • High Efficiency: The LV5682P-E is built to provide maximum power efficiency, which helps in extending the battery life of portable devices and reducing heat dissipation in high-power applications.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and optimized for various system requirements, offering designers flexibility in their power supply design.
  • Integrated Protection Circuits: Equipped with a range of protection features including over-current protection, thermal shutdown, and under-voltage lockout, the LV5682P-E ensures safe operation under a variety of conditions.
  • Low Quiescent Current: The device boasts a low quiescent current, which is critical for reducing standby power consumption in battery-powered applications.
  • Compact Package: The PMIC comes in a compact package, making it suitable for space-constrained applications without compromising on performance or features.

Applications

The LV5682P-E is ideal for a broad spectrum of products, ranging from portable electronics to industrial systems. Its high efficiency and power-saving features make it particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Communication Systems
  • Portable Medical Devices
  • IoT Devices

Technical Specifications

The LV5682P-E operates over a wide input voltage range and is capable of driving high current loads. It is designed for seamless integration into system designs and supports a variety of control interfaces.

Conclusion

ON Semiconductor's LV5682P-E is a powerful and efficient solution for managing power in today's electronic devices. Its combination of high efficiency, multiple output channels, and integrated protection features make it a top choice for designers looking to optimize their power management systems for performance and longevity.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2234 $66.7020
65+ $1.8249 $118.6185
100+ $1.7672 $176.7200
140+ $1.7106 $239.4840
175+ $1.6540 $289.4500
235+ $1.4819 $348.2465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess