EN
  • EN
  • DE

MC100E404FNG

Part No MC100E404FNG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QD DIFF 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/NAND Gate
Number of Circuits 4
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 105158-MC100E404FNG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E404FNG CAD Model

Description

The MC100E404FNG from ON Semiconductor is a state-of-the-art quad 2:1 multiplexer that integrates four individual 2:1 multiplexers into a single, compact 28-lead PLCC package. Designed for exceptional performance in high-speed signal processing applications, this device is a perfect fit for systems requiring high-bandwidth data management and routing.

Key Features

  • High Speed: The MC100E404FNG boasts fast propagation delays, making it suitable for high-frequency operations, a critical requirement in telecommunications and advanced computing systems.
  • Differential PECL Inputs and Outputs: Differential inputs and outputs provide improved noise immunity and allow for the use of long interconnect lines without compromising signal integrity.
  • Enhanced Signal Integrity: The device is designed to minimize skew and phase jitter, which is essential for maintaining the quality of high-speed data streams.
  • Flexible Operation: It operates with a wide range of supply voltages from -4.2V to -5.7V, providing versatility across different system designs and ensuring compatibility with various PECL logic levels.

Applications

The MC100E404FNG is ideal for a variety of applications that require high-speed signal routing, including:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Test and measurement instruments
  • Automated test equipment (ATE)
  • High-performance computing

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100E404FNG is no exception. This device is built to meet or exceed industry standards for performance and longevity, ensuring it can withstand the rigors of demanding applications. With its robust design and ON Semiconductor's stringent quality control processes, the MC100E404FNG is a multiplexer you can depend on for critical data routing tasks.

Whether you're designing a high-speed communication system or looking for a reliable solution for data management in complex electronic systems, the MC100E404FNG from ON Semiconductor offers the performance and reliability that engineers and designers need to achieve their goals.

You May Also Be Interested in

Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess