EN
  • EN
  • DE

MC100EP116FAG

Part No MC100EP116FAG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3 V / 5 V Hex Differential Line Receiver/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Tray
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 6
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1216695-MC100EP116FAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP116
Introduction Date April 13, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EP116FAG CAD Model

Description

The MC100EP116FAG is a high-performance, quint differential ECL/PECL/HSTL clock driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is tailored to meet the stringent requirements of high-speed communication and computing applications, where signal integrity and timing precision are paramount.

Key Features:

  • Technology: The device is built on ON Semiconductor's advanced 5V ECL high-speed bipolar process, ensuring reliable operation at high frequencies.
  • Configuration: It features a 1:5 differential fanout, which allows one single-ended or differential input signal to be distributed to five differential outputs, providing versatility in signal routing.
  • Performance: With a maximum frequency exceeding 3.0 GHz and a typical propagation delay of just 225 ps, the MC100EP116FAG is optimized for high-speed systems.
  • Power Supply: It operates with a standard −4.2 V to −5.7 V power supply, compatible with various ECL and PECL systems.
  • Functionality: The device includes a fully differential clock path which minimizes skew and reduces jitter, enhancing overall system performance.
  • Output Enable (OE) Feature: An OE input pin allows the user to put the outputs into a high impedance state, thus providing a means for output isolation when needed.
  • Temperature Range: The MC100EP116FAG is designed to perform over an extended industrial temperature range of −40°C to +85°C, ensuring reliability in diverse operating environments.

Applications:

The device is ideally suited for a variety of applications that demand high-speed and precise clock distribution, such as:

  • High-speed telecommunications equipment
  • Networking and data communication systems
  • High-performance computing and data processing
  • Signal processing equipment
  • Automated test equipment

Package Information:

The MC100EP116FAG is offered in a 32-lead LQFP package, providing a compact footprint for space-constrained applications. Its surface-mount design is suitable for automated assembly processes, ensuring ease of integration into a wide range of products.

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC100EP116FAG is no exception. It is manufactured to meet the rigorous demands of the industrial and telecommunications markets, ensuring long-term performance and dependability.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess