EN
  • EN
  • DE

SY100S815ZH

Part No SY100S815ZH
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC DRIVER QUAD DIFF PECL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.75 V to 5.25 V
Number of Bits 4
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 141595-SY100S815ZH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S815ZH CAD Model

Description

Microchip Technology SY100S815ZH: High-Speed Differential Receiver

The SY100S815ZH from Microchip Technology is a high-performance, precision differential receiver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This device is a part of Microchip's extensive portfolio of semiconductor solutions, which are known for their reliability, durability, and cutting-edge technology.

Key Features

  • High-Speed Operation: The SY100S815ZH is capable of handling fast signal transitions, making it suitable for applications requiring high data rates.
  • Differential Inputs: With differential PECL inputs, the receiver ensures improved noise immunity and signal integrity, which is critical in environments with high electrical interference.
  • Power Supply: The device operates from a 4.2V to 5.5V supply voltage, providing flexibility in various system designs.
  • Temperature Range: It is designed to work within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Options: The SY100S815ZH offers both differential PECL outputs and TTL outputs, providing versatile interfacing options to other components within the system.

Applications

The SY100S815ZH is an ideal choice for a wide range of applications, including:

  • High-speed data communications
  • Signal processing
  • Networking equipment
  • Automated test equipment
  • Data acquisition systems

Quality and Support

Microchip Technology is committed to providing high-quality products and support. The SY100S815ZH is backed by Microchip's robust technical support and reliability, ensuring that customers can integrate this high-speed differential receiver into their designs with confidence.

Ordering Information

To order or obtain more information about the SY100S815ZH, visit Microchip Technology's official website or contact an authorized distributor. The product is available in various packaging options to suit different assembly requirements.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess