EN
  • EN
  • DE
  • IT

MC100EP16DTR

Part No MC100EP16DTR
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 207760-MC100EP16DTR
Ultra Librarian 3D Model Ultra Librarian MC100EP16DTR CAD Model

Description

ON Semiconductor MC100EP16DTR - High-Speed Differential Receiver

The MC100EP16DTR from ON Semiconductor is a state-of-the-art differential receiver designed to deliver exceptional performance in high-speed digital data transmission applications. This advanced component is an integral part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability in demanding environments.

The MC100EP16DTR is engineered to operate at a very high speed, with a typical propagation delay of just 175 ps, making it an ideal choice for applications that require rapid data processing and minimal latency. Its differential design allows it to effectively handle signals with a common-mode voltage range of −1.0 V to +3.0 V, ensuring that it can operate in a wide range of system environments.

This differential receiver is characterized by its high bandwidth and low power consumption, which is a critical combination for modern electronic systems where efficiency and performance are paramount. The device can function within a broad temperature range of −40°C to +85°C, demonstrating its robustness and suitability for use in various industrial and commercial applications.

Featuring a standard SOIC-8 package, the MC100EP16DTR is easy to integrate into existing PCB layouts, providing designers with a flexible and convenient solution for upgrading their systems. It is also available in multiple package options to cater to different design requirements and assembly processes.

The device includes additional features such as a VBB pin for single-ended use or a DC bias reference for AC-coupled applications. The receiver's internal input hysteresis is designed to improve noise margin and enhance its performance in noisy environments. Furthermore, the MC100EP16DTR is fully compatible with LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, which allows for seamless integration with other high-speed logic components.

In summary, the ON Semiconductor MC100EP16DTR differential receiver is a highly reliable and efficient component that offers superior performance for high-speed digital data systems. Its robust design, compatibility with various logic levels, and flexibility in application make it an excellent choice for designers looking to improve data transmission speed and integrity.

You May Also Be Interested in

Texas Instruments
IC 4BIT BINARY FULL ADDER 16SOIC
Need more? Email Us
NXP / Nexperia
IC DUAL PAIR/INVERTER 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Bulk
Lowest to $0.7321
ON Semiconductor
IC RCVR ECL DIFFERENTL 5V 8TSSOP
Lowest to $1.0543
ON Semiconductor
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
IC LINE RCVR DIFF 5V/3.3V 8-MSOP
Lowest to $3.6557
Microchip Technology
IC RCVR DIFF 5V/3.3V 8-SOIC
Lowest to $2.6998
Texas Instruments
IC BIN FULL 4BIT ADD CAR 16SOIC
Need more? Email Us
Microchip Technology
IC COUNTER/SHIFT REG 28-PLCC
Lowest to $7.0069
ON Semiconductor
IC RCVR ECL DIFFERENTL 5V 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8470 $64.2350
11+ $10.5411 $115.9521
17+ $10.2117 $173.5989
23+ $9.8823 $227.2929
30+ $9.5529 $286.5870
40+ $8.5646 $342.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess