EN
  • EN
  • DE

MC100H605FN

Part No MC100H605FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR HEX ECL-TTL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 129444-MC100H605FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100H605FN CAD Model

Description

The ON Semiconductor MC100H605FN is a high-performance logic converter designed to meet the demanding requirements of high-speed digital systems. This device is part of the 100H family and is fabricated using ON Semiconductor's advanced complementary metal-oxide-semiconductor (CMOS) technology to provide a robust and reliable solution for logic level translation applications.

Key Features

  • Logic Conversion: The MC100H605FN is capable of converting ECL (Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, allowing seamless integration between different logic families within a system.
  • High Speed: With propagation delays as low as 2.0 ns, this device is optimized for high-speed operation, making it suitable for applications requiring fast signal processing.
  • Power Supply: It operates with a single 5V power supply, minimizing power consumption while maintaining performance.
  • Temperature Range: The device is designed to function over a broad temperature range, from -40°C to +85°C, ensuring reliability in various operating environments.
  • Packaging: Enclosed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100H605FN offers a compact footprint while allowing for efficient heat dissipation.

Applications

The versatility of the MC100H605FN makes it an ideal choice for a wide range of applications, including:

  • Data communication systems
  • Signal processing units
  • Telecommunications equipment
  • High-speed computer interfaces
  • Industrial control systems

Product Summary

The ON Semiconductor MC100H605FN logic converter is a crucial component for designers looking to bridge the gap between ECL and TTL logic levels. With its high-speed performance, low power consumption, and reliable operation across varying temperatures, this device stands out as a superior solution for complex digital systems. Whether used in data communication, signal processing, or industrial applications, the MC100H605FN is engineered to provide seamless logic conversion while maintaining signal integrity and system reliability.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8648 $59.5944
8+ $16.2994 $130.3952
11+ $15.7900 $173.6900
16+ $15.2807 $244.4912
20+ $14.7713 $295.4260
27+ $13.2432 $357.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess