EN
  • EN
  • DE

MC100LVEL16DTR2G

Part No MC100LVEL16DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V ECL Differential Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Reel - TR
Logic Type Differential Receiver
Supply Voltage 3 V ~ 3.8 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216855-MC100LVEL16DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEL16
Introduction Date February 05, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100LVEL16DTR2G CAD Model

Description

ON Semiconductor MC100LVEL16DTR2G - Differential Receiver

The ON Semiconductor MC100LVEL16DTR2G is a high-performance differential receiver designed for applications requiring ultra-fast and precise signal processing. This device is part of ON Semiconductor's MC100 series, which is renowned for its exceptional quality and reliability in the electronics industry. The MC100LVEL16DTR2G is specifically engineered to convert a PECL (Positive Emitter Coupled Logic) differential input signal to a single-ended LVTTL (Low Voltage Transistor-Transistor Logic) output signal.

Featuring a differential line receiver with a PECL input structure, the MC100LVEL16DTR2G offers a wide bandwidth and high-speed operation, making it an ideal choice for telecommunications, data communications, and other high-speed signal processing applications. The device is capable of handling clock frequencies well into the GHz range, ensuring that it can keep pace with the latest high-speed digital systems.

Constructed with ON Semiconductor's advanced bipolar technology, the MC100LVEL16DTR2G provides a robust solution with a minimal propagation delay, which is critical for maintaining signal integrity in fast data transmission environments. The device also features a fail-safe function that ensures a logic high output level when inputs are left open, undriven, or terminated improperly, providing additional system reliability.

The MC100LVEL16DTR2G comes in a compact TSSOP-8 (Thin Shrink Small Outline Package) that offers a small footprint on the PCB (Printed Circuit Board), allowing for high-density mounting and efficient use of board space. This package is also designed for improved thermal performance and reduced cross-talk, enhancing the overall performance of the device.

Key specifications of the MC100LVEL16DTR2G include an operating temperature range of -40°C to +85°C, making it suitable for industrial environments, and a supply voltage of 3.3V, which aligns with the low-power requirements of modern electronic systems. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the ON Semiconductor MC100LVEL16DTR2G is a versatile and reliable differential receiver that offers high-speed performance, precision signal processing, and robust construction, making it a top choice for designers and engineers in the field of high-speed digital electronics.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8248 $52.4232
21+ $4.7793 $100.3653
33+ $4.6300 $152.7900
45+ $4.4806 $201.6270
58+ $4.3313 $251.2154
78+ $3.8832 $302.8896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess