EN
  • EN
  • DE

MC100LVEL33DR2G

Part No MC100LVEL33DR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X4 DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074390-MC100LVEL33DR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL33DR2G CAD Model

Description

ON Semiconductor MC100LVEL33DR2G Clock Buffer

The MC100LVEL33DR2G from ON Semiconductor is a high-performance clock buffer designed to distribute high-speed signals with precision and reliability. This device is part of ON Semiconductor's 3.3V ECL series of integrated circuits, which are known for their exceptional speed and signal integrity.

Featuring a differential ECL input and ECL outputs, the MC100LVEL33DR2G provides a fanout of 1:2, allowing for efficient signal distribution to multiple destinations without compromising signal quality. The device is capable of operating at frequencies up to 3.5 GHz, making it suitable for use in demanding applications such as telecommunications, data communications, and high-speed computing.

Engineered for minimal skew and a low propagation delay, the MC100LVEL33DR2G ensures synchronous signal distribution, which is critical in systems where timing accuracy is paramount. The device's design also incorporates power-down functionality, which allows for reduced power consumption when the clock is not in use.

Constructed with ON Semiconductor's advanced bipolar technology, the MC100LVEL33DR2G offers robust performance over a wide range of environmental conditions. It is available in a space-saving 8-SOIC package, making it a compact solution for PCB layouts where board space is at a premium.

Key features of the MC100LVEL33DR2G include:

  • 1:2 fanout clock buffer
  • Differential ECL input to ECL outputs
  • Maximum frequency of 3.5 GHz
  • Low skew and propagation delay
  • Power-down capability for energy efficiency
  • Operating temperature range of -40°C to +85°C
  • 8-SOIC package for compact design

With its combination of high-speed performance, signal integrity, and design flexibility, the MC100LVEL33DR2G is an excellent choice for system designers looking to implement a reliable clock distribution network in their next-generation electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8004 $116.0580
225+ $0.7750 $174.3750
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess