ON Semiconductor MC10ELT25D - ECL to TTL Translator
The MC10ELT25D is a high-performance, differential ECL to TTL translator component designed by ON Semiconductor. This device is specifically engineered to bridge the gap between two of the most common logic families, allowing seamless integration of systems operating on different voltage levels and signaling conventions.
Key Features
- Logic Conversion: Translates ECL (Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels efficiently.
- High Speed: Offers fast propagation delay, making it suitable for high-frequency applications that require quick signal processing.
- Differential Inputs: Includes differential ECL inputs which enhance noise immunity and allow for precise signal translation.
- Power Supply: Operates with a standard –4.2 V ECL V<sub>CC and a 5 V TTL supply, ensuring compatibility with common system voltages.
- Temperature Range: Designed to perform reliably over an extended temperature range, making it suitable for industrial applications.
- Packaging: Available in an 8-pin SOIC package that is compact and suitable for space-constrained applications.
Applications
The MC10ELT25D is ideal for use in a variety of high-speed digital systems where signal integrity and translation between logic families are critical. It is commonly used in:
- Telecommunication infrastructure
- Networking equipment
- Signal processing units
- Test and measurement instruments
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC10ELT25D is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and consistent performance in demanding environments.
Technical Specifications
Parameter
Value
Propagation Delay (max)
2.0 ns
Input Voltage (ECL)
-5.2 V to -3.8 V
Output Voltage (TTL)
0 V to 5 V
Operating Temperature Range
-40°C to +85°C
Package Type
SOIC-8
With its robust design and versatile functionality, the MC10ELT25D from ON Semiconductor is an excellent choice for designers looking to create seamless interfaces between ECL and TTL logic systems.