EN
  • EN
  • DE

MC10EP35DR2G

Part No MC10EP35DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Reset
Type JK Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 50mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 104596-MC10EP35DR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP35DR2G CAD Model

Description

ON Semiconductor MC10EP35DR2G Flip-Flop

The MC10EP35DR2G is a high-performance, single differential D-type flip-flop with a clock enable feature, designed and manufactured by ON Semiconductor. This advanced logic device is part of ON Semiconductor's 10EP series, which is renowned for its fast propagation delays and high-frequency operation. It is specifically engineered to address the needs of high-speed data communication and signal processing applications.

Constructed with ON Semiconductor's proprietary high-speed bipolar ECL (Emitter Coupled Logic) technology, the MC10EP35DR2G offers a combination of high-speed performance and minimal power consumption, making it an ideal choice for critical timing applications. The device operates within a voltage range of -4.2V to -5.7V, allowing for compatibility with ECL systems.

The MC10EP35DR2G features a differential clock input and a single-ended clock enable input. The clock enable input allows the flip-flop to toggle, ensuring that data is only passed through when the enable condition is met. This function is crucial for managing data flow and timing within complex digital systems, providing designers with greater control over their circuit operations.

With a maximum clock frequency of 3 GHz and a typical propagation delay of just 175 ps, the MC10EP35DR2G is exceptionally well-suited for high-speed applications where timing precision is paramount. The device comes in a compact 8-pin SOIC package, offering a space-saving solution for densely packed circuit boards.

ON Semiconductor's commitment to quality and reliability is evident in the MC10EP35DR2G, which features over-voltage tolerance and protection against electrostatic discharge (ESD). This flip-flop is a perfect choice for telecommunications, data processing, aerospace, and other industries that demand the highest levels of performance and durability.

In summary, the MC10EP35DR2G from ON Semiconductor is a versatile and reliable component that excels in fast-paced, high-frequency environments. Its advanced features and robust design make it a key building block for designers looking to create efficient, high-performance digital systems.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5860 $70.3440
9+ $14.4294 $129.8646
13+ $13.9790 $181.7270
18+ $13.5274 $243.4932
23+ $13.0769 $300.7687
30+ $11.7244 $351.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess