EN
  • EN
  • DE

SN54F74J

Part No SN54F74J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54F74 DUAL POSITIVE-EDGE-TRIGGER / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F74
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 669705-SN54F74J
Ultra Librarian 3D Model Ultra Librarian SN54F74J CAD Model

Description

The SN54F74J is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular model is a part of the 54F series, which is designed to deliver fast and efficient functionality while maintaining robustness in various operating conditions.

Key Features

  • Dual D-Type Positive-Edge-Triggered Flip-Flops: This feature allows the SN54F74J to store and maintain the state of two bits of data. Each flip-flop has independent data, set, reset, and clock inputs and Q and Q-bar outputs.
  • Direct Clear and Set Inputs: The inclusion of direct clear and set inputs provides the user with the ability to asynchronously reset or preset the flip-flop, which can be critical for initialization and emergency shutdown procedures.
  • Edge-Triggered Design: The positive-edge-triggered design ensures that the state of the flip-flop changes only at the rising edge of the clock input, which enhances the accuracy and timing of data storage and processing.
  • Wide Operating Temperature Range: With a robust operating temperature range, the SN54F74J is suitable for military and industrial applications that may be exposed to extreme conditions.
  • High-Performance TTL Circuitry: The transistor-transistor logic (TTL) used in this device is known for its high speed and low power consumption, making it an ideal choice for critical logic and computing operations.

Applications

The SN54F74J is versatile and can be used in a variety of applications, including:

  • Data storage and retrieval systems
  • Shift registers
  • Control systems
  • Digital signal processing
  • Counters and dividers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN54F74J is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and a long operational lifespan. This makes the SN54F74J a reliable choice for designers and engineers looking for a dependable flip-flop solution in their digital circuits.

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1072 $56.8576
18+ $5.8315 $104.9670
27+ $5.6493 $152.5311
37+ $5.4670 $202.2790
48+ $5.2848 $253.6704
64+ $4.7381 $303.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess