EN
  • EN
  • DE

MC10H175L

Part No MC10H175L
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Quint Latch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.94 V ~ 5.46 V
Independent Circuits 1
Delay Time - Propagation 1ns
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1217295-MC10H175L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H175
Introduction Date March 31, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H175L CAD Model

Description

ON Semiconductor MC10H175L Product Overview

The MC10H175L is a quintessential component designed by ON Semiconductor, renowned for its high-performance integrated circuits. This particular product is a versatile and robust triple line receiver that finds its applications in various digital systems, particularly where signal integrity is of the utmost importance.

Key Features

  • High Speed: The MC10H175L is designed to handle fast signal processing, making it suitable for high-speed data transmission and communication systems.
  • Triple Line Receiver: It features three independent line receivers in one package, providing compact and efficient use of space on printed circuit boards.
  • MECL 10K Series Logic: This device is part of the MECL 10K series, which is known for its high-speed logic performance and reliability.
  • Differential Inputs: The differential input structure allows for better noise immunity and signal integrity, which is critical for maintaining data fidelity in noisy environments.
  • Power Supply: The MC10H175L operates on a standard -5.2V power supply, which is typical for ECL (Emitter Coupled Logic) based systems.

Applications

The MC10H175L is suited for a wide range of applications in the electronics industry. Some common applications include:

  • Data transmission systems
  • Digital signal processing
  • High-speed logic circuits
  • Communication networks
  • Pulse shaping and waveform generation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC10H175L is manufactured with this commitment in mind, ensuring reliability and performance for critical digital systems. With its robust design and ON Semiconductor's dedication to quality, the MC10H175L is an excellent choice for designers looking to incorporate a reliable triple line receiver into their digital applications.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship and ensures that the MC10H175L complies with various environmental regulations. This commitment helps customers meet their own green initiatives and regulatory requirements.

In summary, the MC10H175L from ON Semiconductor is a high-speed, reliable, and environmentally compliant triple line receiver that offers excellent performance for a variety of digital applications.

You May Also Be Interested in

Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess