EN
  • EN
  • DE

MC14016BDR2

Part No MC14016BDR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MC14016
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634828-MC14016BDR2
Ultra Librarian 3D Model Ultra Librarian MC14016BDR2 CAD Model

Description

ON Semiconductor MC14016BDR2

The MC14016BDR2 is a versatile quad bilateral switch integrated circuit, expertly crafted by ON Semiconductor, a leader in the semiconductor industry. This high-performance component is designed for use in signal processing applications that require the precise control of analog signals. Its robust design makes it an excellent choice for a wide range of applications, from simple signal routing to more complex tasks such as signal modulation and demodulation.

Constructed with MOS technology, the MC14016BDR2 offers low on-resistance and high switching speed, ensuring minimal signal distortion and rapid response times. This makes it particularly suitable for audio, video, and telecommunication systems where signal integrity is paramount. Its quad bilateral switch configuration allows for multiple switching operations within a single package, providing designers with a compact and efficient solution for managing multiple signal paths.

The device operates over a wide voltage range, from 3V to 18V, which grants designers the flexibility to integrate it into various circuit designs without the need for additional voltage regulation components. This feature also makes the MC14016BDR2 compatible with both digital and analog signal levels, further enhancing its versatility.

ON Semiconductor's MC14016BDR2 comes in a compact SOIC-14 package, which is ideal for space-constrained applications. The surface-mount design allows for easy integration into printed circuit boards, facilitating automated assembly processes and contributing to a reduction in overall manufacturing costs.

Key features of the MC14016BDR2 include:

  • Quad bilateral switch configuration for multiple signal routing.
  • Low on-resistance for high-quality signal transmission.
  • Fast switching speed to maintain signal fidelity.
  • Wide operating voltage range (3V to 18V) for design flexibility.
  • Compatibility with both analog and digital signals.
  • Compact SOIC-14 packaging for space-saving designs.

Whether it's for analog signal gating, multiplexing, or charge injection, the MC14016BDR2 from ON Semiconductor is an exceptional choice that combines performance, integration, and reliability. It is a testament to ON Semiconductor's commitment to providing high-quality, innovative semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4909 $51.5445
250+ $0.4028 $100.7000
385+ $0.3903 $150.2655
530+ $0.3777 $200.1810
685+ $0.3651 $250.0935
920+ $0.3273 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,558 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess