EN
  • EN
  • DE

MC14021BCPG

Part No MC14021BCPG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 074446-MC14021BCPG
Ultra Librarian 3D Model Ultra Librarian MC14021BCPG CAD Model

Description

ON Semiconductor MC14021BCPG Integrated Circuit

The ON Semiconductor MC14021BCPG is a versatile and high-performance integrated circuit that offers a reliable solution for a wide range of digital applications. This device is part of the MC14000 series of CMOS logic integrated circuits, which are well-known for their robustness and low power consumption. The MC14021BCPG is specifically designed to meet the demanding requirements of various electronic systems, providing designers with a flexible and efficient component for their circuit designs.

Key Features

  • Device Type: CMOS 8-Stage Static Shift Register
  • Package: 16-Pin DIP (Dual In-line Package)
  • Operating Voltage Range: 3V to 18V, accommodating a broad spectrum of power requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High Noise Immunity: Characteristic of CMOS technology, providing stable operation in electrically noisy environments.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications due to its CMOS construction.
  • High Current Sinking Capability: 10mA, which is suitable for driving LEDs and other display elements directly.

Applications

The MC14021BCPG is suitable for a broad array of applications, including but not limited to:

  • Digital counters and timers
  • Serial-to-parallel data conversion
  • Control system logic circuits
  • Remote data storage devices
  • Signal processing and instrumentation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC14021BCPG is no exception. It is manufactured to stringent standards, ensuring that it meets the reliability and performance requirements of the most critical applications. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

In summary, the ON Semiconductor MC14021BCPG is a practical and efficient solution for designers seeking a dependable shift register with low power consumption and high noise immunity. Its wide operating voltage range and high current sinking capability make it an excellent choice for a variety of digital applications.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess