EN
  • EN
  • DE

MC14046BF

Part No MC14046BF
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCKED LOOP 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 1.9MHz
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 133586-MC14046BF
Ultra Librarian 3D Model Ultra Librarian MC14046BF CAD Model

Description

ON Semiconductor MC14046BF Phase Locked Loop (PLL) IC

The ON Semiconductor MC14046BF is a high-performance Phase Locked Loop (PLL) integrated circuit that is designed to provide versatile frequency synthesis and control applications. This device is part of the MC14000 series and is widely used in various electronic systems that require precise frequency management, such as communication devices, data processing equipment, and instrumentation.

Key Features

  • Wide Operating Voltage: The MC14046BF operates over a broad voltage range, accommodating various system requirements.
  • Low Power Consumption: Designed for efficiency, it ensures minimal power wastage, making it suitable for battery-operated devices.
  • High Frequency Operation: Capable of handling high-frequency signals, the device is ideal for sophisticated communication systems.
  • Linear Frequency Modulation: The IC supports linear frequency modulation, providing smooth frequency transitions.
  • Versatile Lock Range: It boasts a wide lock range, ensuring reliable operation across a spectrum of frequencies.

Applications

  • Frequency Synthesis: The MC14046BF is perfect for creating stable frequencies in synthesizers and signal generators.
  • FM Modulation and Demodulation: Its ability to modulate and demodulate frequencies makes it a key component in FM communication systems.
  • Data Communication: The device is used in data communication equipment for clock generation and data timing control.
  • Voice and Video Systems: It is also utilized in voice and video systems where precise timing is crucial.

Performance and Durability

The MC14046BF is manufactured by ON Semiconductor, a company known for its high-quality and reliable components. This IC is built to deliver consistent performance and withstand the demands of various operating conditions. Its robust design ensures a long operational life, making it a trusted choice for mission-critical applications.

Conclusion

With its combination of versatility, efficiency, and high-frequency operation, the ON Semiconductor MC14046BF Phase Locked Loop IC stands out as a superior choice for designers looking to implement precise frequency control in their electronic products. Whether for consumer electronics, industrial systems, or communication infrastructure, the MC14046BF provides the functionality needed to maintain system integrity and performance.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7658 $61.2640
185+ $0.6283 $116.2355
285+ $0.6087 $173.4795
395+ $0.5891 $232.6945
510+ $0.5694 $290.3940
680+ $0.5105 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess