EN
  • EN
  • DE

MC14051BG

Part No MC14051BG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer ON Semiconductor
Win Source Part Number 316803-MC14051BG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14051BG CAD Model

Description

ON Semiconductor MC14051BG Multiplexer/Demultiplexer

The MC14051BG from ON Semiconductor is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit designed to suit a wide range of applications. This component is part of the MC14051 series and is fabricated with silicon gate C²MOS technology, ensuring reliability and low power consumption.

The MC14051BG is an 8-channel multiplexer/demultiplexer that provides industry-standard features. It is a single-ended device with a common input/output terminal, which can be configured as either a multiplexer or a demultiplexer depending on the application requirements. This flexibility makes it ideal for use in analog signal routing, data acquisition systems, and communication systems where multiple signals need to be processed through a single line.

Key features of the MC14051BG include:

  • Wide Analog Input Voltage Range: The device can handle analog inputs from the supply voltage to VEE, making it adaptable to various signal levels.
  • Low ON Resistance: The low ON resistance of the switch ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Low Crosstalk: The MC14051BG is designed to reduce crosstalk between channels, which is critical for maintaining the quality of the transmitted signals.
  • High-Performance: With fast switching times and low power dissipation, this multiplexer/demultiplexer is suitable for high-speed applications.
  • Binary Address Decoding: The selection of the desired channel is made easy through binary address decoding, which simplifies the interface with digital systems.

With its wide operating temperature range and the capability to work with both dual and single supply operations, the MC14051BG is a highly versatile component that can be incorporated into various electronic systems. Packaged in a 16-pin SOIC, it is also designed for space-efficient applications and is compatible with standard surface-mount technology for ease of integration into PCB designs.

Whether it's for analog signal switching, data acquisition, or communication systems, the ON Semiconductor MC14051BG offers a reliable and efficient solution for designers looking to optimize their electronic designs with a high-quality multiplexer/demultiplexer IC.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3264 $59.8752
43+ $2.7293 $117.3599
66+ $2.6438 $174.4908
91+ $2.5583 $232.8053
117+ $2.4740 $289.4580
157+ $2.2176 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess