EN
  • EN
  • DE

MC1416BDR2

Part No MC1416BDR2
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS DARLINGTON NPN 0.5A / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 926086-MC1416BDR2
Ultra Librarian 3D Model Ultra Librarian MC1416BDR2 CAD Model

Description

The MC1416BDR2 is a versatile and robust integrated circuit designed by ON Semiconductor, renowned for its high-voltage and high-current handling capabilities. This Darlington transistor array is an essential component for a wide range of applications, including solenoid and relay drivers, lamp drivers, and more.

Key Features

  • Seven Darlington Pairs: The device contains seven open-collector Darlington pairs with common emitters, allowing it to drive seven different outputs simultaneously.
  • High Voltage Outputs: Each pair is capable of withstanding a peak voltage of 50V, making it suitable for various applications that require high voltage levels.
  • High Current Sink: The array can sink a high current of up to 500mA per channel, providing the necessary drive for many high-power components.
  • Input Compatible with Various Types of Logic: With a 5V TTL, CMOS logic level compatible input, the MC1416BDR2 can easily interface with a wide range of control circuits.
  • Integrated Suppression Diodes: Built-in clamp diodes are provided for inductive load transient suppression, enhancing the reliability of the device when driving inductive loads like motors or relays.
  • Output Pinout: The pinout design of the MC1416BDR2 allows easy PCB layout and provides simplified connection to the driven loads.

Applications

The MC1416BDR2 is ideal for driving a variety of loads in applications such as:

  • Industrial controls
  • Office automation machines
  • Automotive systems
  • Consumer electronics
  • Stepper motor and DC motor controls

Package and Quality

The device is offered in a SOIC-16 package, providing a compact footprint suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that the MC1416BDR2 meets stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers alike.

Note: For detailed specifications and application guidelines, refer to the ON Semiconductor datasheet for the MC1416BDR2.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess