EN
  • EN
  • DE

2N5087TA

Part No 2N5087TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.1A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 300mV at 1mA, 10mA
Current - Collector Cutoff (Maximum) 50nA
DC Current Gain (hFE) (Min) at Ic, Vce 250 at 100μA, 5V
Power - Max 625mW
Frequency - Transition 40MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Part Number Series 2N5087
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802028-2N5087TA
Ultra Librarian 3D Model Ultra Librarian 2N5087TA CAD Model

Description

The ON Semiconductor 2N5087TA is a high-performance PNP bipolar junction transistor (BJT) designed for use in linear amplification and switching applications. This small-signal transistor is notable for its high current gain and low noise operation, making it an excellent choice for audio amplifiers, signal processing, and other applications where signal integrity is paramount.

Key Features:

  • PNP Bipolar Junction Transistor: The 2N5087TA is a PNP transistor, which means it is designed to pass current in the opposite direction to NPN transistors. This makes it suitable for use in complementary or push-pull amplifier configurations.
  • High Current Gain (hFE): It offers a high current gain, typically in the range of 100 to 300, which allows for significant amplification of the input signal.
  • Low Noise: The transistor is designed to have low noise, which is crucial in audio applications and other sensitive signal processing tasks where noise can degrade performance.
  • Voltage & Current Ratings: With a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of up to 50mA, the 2N5087TA can handle moderate power applications.
  • TO-92 Package: The device comes in a versatile TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation.

Applications:

The ON Semiconductor 2N5087TA is versatile and can be used in a variety of electronic circuits. Some of its common applications include:

  • Audio Frequency Amplifiers
  • Signal Processing Circuits
  • Driver Stages in Hi-Fi Amplifiers and TV Sound Systems
  • General Purpose Switching

Reliability & Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the 2N5087TA is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability in a wide range of environmental conditions.

Whether you're designing a complex audio system or simply need a reliable transistor for signal amplification, the ON Semiconductor 2N5087TA offers the performance and quality that professionals trust.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess