ON Semiconductor MC26C31D Product Overview
The MC26C31D is a robust, high-performance quadruple differential line driver designed by ON Semiconductor, a leader in energy-efficient innovations. This device is particularly engineered to interface data terminal equipment with data communications equipment in conformance with the specifications of the EIA-422-B standard. The MC26C31D is an integral component for applications requiring high-speed data transmission and reception over long distances or in noisy environments.
Key Features
- Differential Line Driver: The MC26C31D offers four differential line drivers in a single package, enabling efficient data transmission over differential communication lines.
- High-Speed Operation: It is capable of operating at high speeds, making it suitable for applications that require fast data transfer rates.
- Compatibility: The device is designed to be compatible with the industry-standard EIA-422-B specification, ensuring interoperability with a wide range of data communication equipment.
- Power Supply: The line driver operates from a single 5V power supply, simplifying power management in system design.
- Output Short-Circuit Protection: It includes an output short-circuit protection feature that enhances the device's robustness and reliability in challenging environments.
- Temperature Range: The MC26C31D is designed to operate over a broad temperature range, making it suitable for industrial applications.
Applications
The MC26C31D is versatile and can be used in a variety of applications, including but not limited to:
- Telecommunications
- Networking Equipment
- High-Speed Data Acquisition Systems
- Industrial Control Systems
Product Specifications
The MC26C31D is housed in a 16-pin SOIC package, providing a compact solution for space-constrained applications. The device also features TRI-STATE® outputs, ensuring that multiple drivers can be connected to a single line for bus-structured systems. For detailed specifications and operational parameters, designers and engineers are encouraged to consult the official ON Semiconductor datasheet for the MC26C31D.
In summary, the ON Semiconductor MC26C31D is a reliable and efficient solution for high-speed differential data transmission, offering robust performance and compatibility with industry standards. Its features make it an excellent choice for a wide array of applications in the telecommunications, networking, industrial, and data processing sectors.