The ON Semiconductor MC33375ST-3.3T3 is a highly reliable, low dropout voltage regulator designed to deliver a stable 3.3V output. This efficient component is ideal for use in a variety of electronics that require a consistent voltage supply, such as microcontrollers, sensors, and portable devices. With its compact surface mount package, the MC33375ST-3.3T3 is perfect for space-constrained applications.
Key Features
- Output Voltage: Precisely regulated 3.3V output, which is essential for sensitive electronic circuits.
- High Current Capacity: Capable of supplying up to 800mA of output current, making it suitable for a wide range of applications.
- Low Dropout Voltage: Offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in the event of a fault.
Applications
The MC33375ST-3.3T3 is versatile and can be used in various electronic devices including:
- Battery-powered equipment
- Microcontroller power supplies
- Portable consumer electronics
- Automotive electronics
- Telecommunication infrastructure
Product Specifications
Parameter
Value
Output Voltage (V)
3.3
Maximum Output Current (A)
0.8
Dropout Voltage (Typical)
1.2V @ 800mA
Package / Case
SOT-223-4
Operating Temperature Range
-40°C to +125°C
The MC33375ST-3.3T3 from ON Semiconductor is a robust choice for designers looking for a dependable voltage regulator that combines performance with compactness. Whether for industrial, automotive, or consumer applications, this regulator ensures that your devices operate smoothly with a consistent power supply.