EN
  • EN
  • DE

MC34063AMG

Part No MC34063AMG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A, Step-Up/Down/ Inverting Switching Regulators / IC REG BUCK BST INV ADJ 8SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 1.25V
Output Voltage MAX 40V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOEIAJ
Win Source Part Number 787770-MC34063AMG
Popularity Medium
Supply and Demand Status Limited
Family Name MC34063A
Introduction Date January 15, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC34063AMG CAD Model

Description

ON Semiconductor's MC34063AMG: A Versatile DC-DC Converter IC

The MC34063AMG is a monolithic control circuit manufactured by ON Semiconductor, delivering exceptional performance in a wide array of power conversion applications. This integrated circuit is designed for step-up, step-down, and voltage-inverting applications, which makes it a versatile choice for designers looking to implement regulated power supplies within their electronic projects.

Featuring a guaranteed 1.5 A of switch current, the MC34063AMG can handle moderate power requirements with ease. Its operational characteristics are suitable for simple designs that require an efficient and reliable solution for DC-DC conversion. The device operates at a standard frequency of 100 kHz, which provides a good balance between efficiency and component size, allowing for the use of smaller, more cost-effective inductors and capacitors.

The circuit incorporates all the necessary functions for a complete DC-DC converter, including the oscillator, voltage reference, error amplifier, switch, and output drive capability. This integration simplifies the design process, as it reduces the number of external components required, ultimately saving on both board space and cost.

One of the key advantages of the MC34063AMG is its wide input voltage range, from 3 V to 40 V, making it suitable for applications that are powered by batteries or variable power supplies. The output voltage can be precisely adjusted to the desired level by selecting the appropriate external resistors, providing designers with flexibility and fine control over their power supply specifications.

The MC34063AMG also includes various protection features such as current limiting and thermal shutdown, which safeguard the device and the overall application from potential damage due to overcurrent or excessive temperature conditions. This ensures a reliable and long-lasting performance even in demanding environments.

Available in an SOIC-8 package, the MC34063AMG is compact and suitable for space-constrained applications. Whether it's for consumer electronics, automotive systems, or industrial equipment, the MC34063AMG from ON Semiconductor is an excellent choice for a wide range of efficient and robust DC-DC conversion solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess