The R1180D331B is a voltage regulator manufactured by Ricoh. It is part of a series of low-dropout (LDO) regulators designed for use in a wide range of portable and battery-powered applications. This regulator provides a stable and regulated output voltage from a varying input voltage, ensuring reliable operation of sensitive electronic components.
Applications:
- Mobile phones and smartphones
- Digital cameras and camcorders
- Portable audio players
- Wearable devices
- Battery-powered equipment
- Microcontroller power supplies
Features:
- Output Voltage: 3.3V (fixed)
- Low Dropout Voltage: Typically 200mV at 100mA
- Low Quiescent Current: Typically 75μA
- Overcurrent Protection
- Short-Circuit Protection
- Thermal Shutdown Protection
- Small Package Size
Benefits:
- Stable Output Voltage: Provides a consistent and reliable power supply to electronic components.
- Long Battery Life: The low quiescent current minimizes battery drain, extending the operating time of portable devices.
- Protection Against Damage: Overcurrent, short-circuit, and thermal shutdown protection prevent damage to the regulator and connected components.
- Compact Design: The small package size allows for integration into space-constrained applications.
- Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing overall system cost.
Additional Details:
The R1180D331B operates over a wide input voltage range. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. This is particularly important in battery-powered applications where the battery voltage decreases over time. The regulator incorporates internal compensation circuitry for stability. It is also RoHS compliant, ensuring that it meets environmental regulations. The enable pin allows for power sequencing and shutdown functionality, reducing power consumption when the regulator is not needed. The device is typically available in a small SOT-23 or similar surface-mount package.