EN
  • EN
  • DE

MC34063BDR2

Part No MC34063BDR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description DC-to-DC Converter Control Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218578-MC34063BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34063BDR2 CAD Model

Description

ON Semiconductor MC34063BDR2 - DC-DC Converter IC

The ON Semiconductor MC34063BDR2 is a versatile and robust DC-DC converter integrated circuit (IC) designed for a wide range of applications requiring voltage step-up (boost), step-down (buck), or voltage-inverting capabilities. This highly integrated device is a monolithic control circuit containing the primary functions required for DC-to-DC converters, making it a popular choice among engineers and designers for its flexibility and ease of use.

The MC34063BDR2 features an internal oscillator, a temperature-compensated reference, a comparator, a controlled duty cycle oscillator with an active current limit circuit, a driver, and a high current output switch. This combination of features enables the design of compact, efficient, and reliable power supplies with a minimal number of external components.

Key Features:

  • Adjustable Output Voltage: The output voltage can be adjusted through external resistors, providing design flexibility to meet various application requirements.
  • Wide Input Voltage Range: The IC operates from an input voltage ranging from 3 V to 40 V, accommodating a variety of power sources.
  • High Output Switch Current: The device can handle up to 1.5 A of output current, suitable for a range of power conversion tasks.
  • Low Standby Current: The quiescent current is low, which enhances the overall efficiency of the power supply, especially in battery-powered applications.
  • Frequency Operation: The oscillator frequency can be set by an external capacitor and resistor, or it can be driven by an external clock to reduce electromagnetic interference (EMI).

Typical Applications:

The MC34063BDR2 is used in various applications, including:

  • Power supply for portable devices
  • Automotive applications
  • Battery chargers
  • DC-DC converters for distributed power supplies
  • Voltage inverting applications

With its SOP-8 package, the MC34063BDR2 is compact and suitable for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliability across diverse environmental conditions. Whether for consumer electronics, automotive systems, or industrial equipment, the MC34063BDR2 from ON Semiconductor is a go-to choice for efficient power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess