ON Semiconductor MC74AC02DR2G Overview
The MC74AC02DR2G is an advanced high-speed CMOS 2-Input NOR Gate integrated circuit, produced by ON Semiconductor. This device is designed to deliver the functionality of the equivalent bipolar Schottky TTL while maintaining the low power consumption and high noise immunity inherent to CMOS technology. It is a versatile component that is commonly used in a wide range of digital applications, from basic logic operations to complex computing systems.
Key Features
- Logic Type: 2-Input NOR Gate
- Package: Supplied in a compact SOIC-14 package, making it suitable for surface-mount technology (SMT).
- Operating Voltage Range: Designed to operate from 2V to 6V, providing flexibility for use in various circuit designs.
- High-Speed Performance: Offers a typical propagation delay time of 8ns at 5V, allowing for quick signal processing.
- Drive Capability: Capable of driving up to 50pF of capacitive load, ensuring reliable performance in driving heavier loads.
- Power-Off Protection: Inputs include hysteresis, which allows for slower input rise and fall times, providing protection against erratic behavior when power is off.
- Low Power Consumption: Exhibits a low quiescent current, making it ideal for battery-operated and power-sensitive applications.
Applications
The MC74AC02DR2G is suitable for various applications, including:
- Logic circuitry
- Computing systems
- Signal processing
- Control systems
- Communication devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74AC02DR2G is no exception. This device is manufactured under strict quality control standards, ensuring high reliability and performance consistency for industrial and commercial applications. Additionally, it is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.
With its robust design and versatile functionality, the MC74AC02DR2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient NOR gate logic solution.