EN
  • EN
  • DE

MC74AC174DR2

Part No MC74AC174DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description D FLIP-FLOP, AC SERIES / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74AC174
Standard Package 1,330 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223529-MC74AC174DR2
Ultra Librarian 3D Model Ultra Librarian MC74AC174DR2 CAD Model

Description

ON Semiconductor MC74AC174DR2 Hex D Flip-Flop

The MC74AC174DR2 from ON Semiconductor is a high-performance, integrated circuit designed to offer exceptional utility in a variety of digital applications. This hex D flip-flop features six individual flip-flops with a single D-type input each. It is a versatile component that is essential in timing circuits, counters, and as a buffer or storage for binary data.

Constructed with advanced CMOS technology, the MC74AC174DR2 ensures low power consumption while maintaining high-speed operation. This makes it suitable for battery-operated devices and portable applications where power efficiency is a critical concern. Its operating voltage ranges from 2V to 6V, providing flexibility in different system voltages and ensuring compatibility with TTL levels.

Each flip-flop has its own direct clear input, which allows for the synchronous resetting of the flip-flop to the low state. The clock inputs of all flip-flops are driven by a common clock, which simplifies the design of synchronous systems. When the clock input is at a high level, the D input signal is transferred to the Q output during the rising edge of the clock pulse, ensuring precise data transfer and synchronization.

The MC74AC174DR2 comes in a compact SOIC-16 package, making it easy to integrate into a wide range of electronic systems without taking up significant board space. This package type is also conducive to automated assembly processes, contributing to a reduction in manufacturing time and costs.

Key features of the MC74AC174DR2 include:

  • Six D-type flip-flops with single inputs
  • Low power CMOS technology
  • Wide operating voltage range (2V to 6V)
  • Direct clear inputs for each flip-flop
  • Common clock input for all flip-flops
  • High noise immunity characteristic of CMOS devices
  • Compatible with TTL levels
  • Compact SOIC-16 packaging

Whether you're designing complex computing systems or simple timing circuits, the MC74AC174DR2 from ON Semiconductor offers reliability, high-speed operation, and the efficiency needed for today's demanding electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1495 $58.3050
945+ $0.1227 $115.9515
1,460+ $0.1189 $173.5940
2,010+ $0.1150 $231.1500
2,600+ $0.1113 $289.3800
3,480+ $0.0997 $346.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess