EN
  • EN
  • DE

MC74HC365ADTG

Part No MC74HC365ADTG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NONINV HEX 3ST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 135942-MC74HC365ADTG
Ultra Librarian 3D Model Ultra Librarian MC74HC365ADTG CAD Model

Description

ON Semiconductor MC74HC365ADTG: High-Performance Hex Buffer/Line Driver

The MC74HC365ADTG is a high-quality integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This particular device is a hex non-inverting buffer/line driver with 3-state outputs, making it an essential component for a wide range of digital applications where buffer or line driving capabilities are required.

The MC74HC365ADTG is designed for use in systems that require high noise immunity and low power consumption. It operates over a broad voltage range from 2V to 6V and provides a balanced propagation delay and transition times, ensuring reliable and efficient operation in high-speed applications. The chip is part of the high-speed CMOS family, which is well-regarded for its robust performance and compatibility with a wide range of other CMOS, NMOS, and TTL logic products.

This device features six independent buffer circuits with 3-state outputs, which can be placed in a high-impedance state. This feature is particularly useful for implementing bus-oriented systems, allowing multiple outputs to connect to a bus without causing contention. The 3-state outputs also enable the device to be used for multiplexing and for implementing memory address drivers, clock drivers, and bus-oriented receivers/transmitters.

The MC74HC365ADTG is supplied in a TSSOP-16 package, which is a space-saving and surface-mountable package that is suitable for automated assembly processes. This package type also allows for higher density mounting on PCBs, making it a great choice for compact electronic designs.

ON Semiconductor ensures that its products meet rigorous quality standards, and the MC74HC365ADTG is no exception. It is characterized for operation from -55°C to 125°C, making it suitable for industrial and automotive applications that require a wide operating temperature range.

Overall, the MC74HC365ADTG from ON Semiconductor is a versatile and reliable component that provides excellent performance for digital systems. Its high noise immunity, low power consumption, and 3-state outputs make it an ideal choice for designers looking to create efficient and high-performing electronic products.

You May Also Be Interested in

EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess