EN
  • EN
  • DE

MC74HC4538A

Part No MC74HC4538A
Manufacturer ON Semiconductor
Description Dual Precision Monostable Multivibrator(Retriggerable, Resettable)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219563-MC74HC4538A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC4538A CAD Model

Description

ON Semiconductor MC74HC4538A Dual Precision Monostable Multivibrator

The MC74HC4538A is a high-performance, dual precision monostable multivibrator fabricated with silicon gate CMOS technology. Manufactured by ON Semiconductor, this IC offers a robust set of features designed for timing applications in a wide range of electronic systems. Its precision and reliability make it a preferred choice for designers looking to implement pulse shaping, timing delays, or even pulse width modulation in their circuits.

Key Features

  • High-Speed Performance: The MC74HC4538A operates with a typical propagation delay time of 18 ns, ensuring quick response times for critical timing applications.
  • Low Power Consumption: Due to its CMOS construction, the device has a low power dissipation, making it suitable for battery-operated devices and energy-efficient applications.
  • Wide Operating Voltage Range: It can function over a wide supply voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Retriggerable/Non-retriggerable Operation: The device can be configured for either retriggerable or non-retriggerable modes, offering flexibility in timing design.
  • Output Pulse Width Control: By adjusting external timing components (resistors and capacitors), users can precisely control the output pulse width.
  • Separate Reset Inputs: Each multivibrator has a separate reset input for added control and synchronization capabilities.
  • Lead-Free and RoHS Compliant: The device adheres to environmental standards, making it suitable for use in green products.

Applications

The MC74HC4538A is versatile and can be used in various applications, including:

  • Timing circuits
  • Sequential timers
  • Pulse generators
  • Missing pulse detectors
  • Wave shaping
  • Pulse width modulation (PWM) circuits

ON Semiconductor's commitment to quality ensures that the MC74HC4538A dual precision monostable multivibrator meets the requirements of the most demanding timing applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, this IC offers a reliable and efficient solution for your timing needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess