ON Semiconductor's MC78L12ACPG Voltage Regulator
The MC78L12ACPG is a fixed-voltage integrated circuit voltage regulator designed by ON Semiconductor, a renowned leader in power and signal management. This high-quality component is engineered to provide a stable 12V output voltage, making it an ideal choice for a wide range of applications that require a consistent power supply.
With its ability to deliver up to 100 mA of output current, the MC78L12ACPG is perfectly suited for small-scale projects and can be used in various electronic devices such as power supplies, instrumentation panels, and consumer electronics. The regulator's compact TO-92 package makes it easy to integrate into your circuit designs without taking up significant space on your PCB.
Key Features:
- Output Voltage: Fixed at 12V, which is suitable for many electronic applications that require a steady low-power source.
- Output Current: Capable of supplying up to 100 mA, which is sufficient for small-scale circuits.
- Thermal Overload Protection: Ensures the device operates within safe temperature limits, enhancing its reliability and lifespan.
- Short Circuit Protection: Offers protection against short-circuit conditions, preventing damage to the regulator and the connected components.
- No External Components Required: The MC78L12ACPG functions without the need for additional external components, facilitating a simpler and more efficient design process.
- Package Type: Available in the TO-92 package, which is widely used and recognized in the industry for through-hole mounting.
The MC78L12ACPG also features a low quiescent current, which minimizes the power loss when the device is in operation, thus improving energy efficiency. Its input voltage range is broad enough to accommodate variations in supply voltage while still maintaining a stable output.
Whether you're designing a simple hobbyist project or a sophisticated industrial system, ON Semiconductor's MC78L12ACPG voltage regulator offers a reliable and straightforward solution for managing your power requirements. Its combination of protection features, ease of use, and ON Semiconductor's reputation for quality make it a solid choice for your voltage regulation needs.