EN
  • EN
  • DE

MC78LC25NTRG

Part No MC78LC25NTRG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description MICROPOWER ULTRA-LOW QUIESCENT CURRENT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.06V @ 1mA
Output Current 80mA
Operating Supply Current 3.6μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Win Source Part Number 1220179-MC78LC25NTRG
Manufacturer Homepage www.onsemi.com
Family Name MC78LC25
Introduction Date December 11, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC78LC25NTRG CAD Model

Description

ON Semiconductor MC78LC25NTRG Low Dropout Voltage Regulator

The MC78LC25NTRG from ON Semiconductor is a highly reliable low dropout voltage regulator designed to deliver a fixed output with high accuracy. This component is specifically tailored for applications that require a stable voltage supply with a low dropout performance, making it ideal for battery-powered devices, portable electronics, and other systems where energy efficiency is paramount.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for powering low-voltage logic and ICs requiring precise voltage levels.
  • High Accuracy: It maintains a high level of accuracy, ensuring that the output voltage remains stable under various operating conditions.
  • Low Dropout: The low dropout characteristic of the regulator means it can maintain output regulation with a very small difference between the input and output voltages, increasing overall efficiency.
  • Current Capacity: The regulator can deliver up to 150 mA of continuous output current, catering to a wide range of low-power applications.
  • Thermal Protection: It includes an integrated thermal shutdown feature that protects the device from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: Built-in overcurrent protection guards the regulator and the downstream circuitry against excessive current draw and potential damage.

Applications

The MC78LC25NTRG is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Microcontroller power supplies

Package and Availability

This ON Semiconductor voltage regulator is available in a compact SOT-23 package, which is suitable for space-constrained applications. It is offered in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

With its combination of high accuracy, low dropout performance, and robust protection features, the MC78LC25NTRG is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. ON Semiconductor's commitment to quality ensures that this voltage regulator is a dependable component for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess