ON Semiconductor MC78M09BDT Voltage Regulator
The ON Semiconductor MC78M09BDT is a fixed-voltage integrated circuit (IC) regulator designed to offer thermal overload protection, safe operating area protection, and a robust output voltage solution. This product is a reliable choice for applications requiring a steady 9V output with a maximum current of up to 500mA.
Key Features
- Output Voltage: Precisely regulated 9V output, which is ideal for consistent performance in electronic circuits.
- Output Current: Capable of delivering up to 500mA, making it suitable for a wide range of medium-power applications.
- Thermal Overload Protection: Built-in thermal shutdown feature ensures the device operates within safe temperature limits, preventing damage from overheating.
- Safe Operating Area Protection: Limits the IC's operating current to prevent excessive power dissipation, enhancing the longevity of the device.
- No External Components Required: The MC78M09BDT functions efficiently without the need for additional external components, simplifying circuit design.
- Package: Housed in a TO-220 package, which is known for its ease of mounting and excellent thermal performance.
Applications
The MC78M09BDT is versatile and can be used in a variety of electronic devices and projects. Some common applications include:
- Power supplies for consumer electronics
- Linear power regulators for embedded systems
- Automotive electronics that require a stable voltage source
- Telecommunication equipment
- Battery-powered devices needing voltage regulation
Reliability and Performance
ON Semiconductor is known for its commitment to quality, and the MC78M09BDT is no exception. With its built-in protection features and robust design, this voltage regulator ensures a reliable and consistent performance for your electronic projects and commercial products. Whether you're designing a new device or repairing existing equipment, the MC78M09BDT from ON Semiconductor is a solid choice for your voltage regulation needs.