ON Semiconductor MCH3402-TL-E P-Channel MOSFET
The MCH3402-TL-E is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading figure in energy-efficient innovations. This MOSFET is designed to cater to a wide range of applications, specifically targeting power management tasks where efficiency and reliability are critical.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (V<sub>DS): -20V
- Continuous Drain Current (I<sub>D): -2A
- Power Dissipation (P<sub>D): 0.8W
- Gate-Source Voltage (V<sub>GS): ±8V
- Threshold Voltage (V<sub>th): -0.8V to -1.5V
- Package: SOT-23
Efficiency and Performance
The MCH3402-TL-E MOSFET is designed to provide low on-resistance and minimal gate charge, which results in reduced conduction and switching losses. This makes it an ideal choice for power management circuits that require high efficiency, such as DC/DC converters, battery management systems, and load switches.
Application Versatility
Its compact SOT-23 package makes it suitable for space-constrained applications, while its robust thermal performance ensures reliability even under challenging conditions. This MOSFET can be utilized in various consumer electronics, portable devices, and industrial applications where power consumption and space are of concern.
Reliability and Quality
ON Semiconductor's commitment to quality means that the MCH3402-TL-E MOSFET is manufactured with stringent quality control measures. The device is also supported by comprehensive technical documentation, making design-in processes straightforward for engineers.
Environmental Consideration
This product is in compliance with RoHS directives, which means it's manufactured with attention to environmental impact, minimizing the use of hazardous substances in its construction.
Whether you're designing power supplies or looking to enhance the energy efficiency of your next project, the MCH3402-TL-E from ON Semiconductor is a reliable and efficient solution that stands out in the field of power management components.