EN
  • EN
  • DE

MCH6203-TL-E

Part No MCH6203-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 50V 1A 6MCPH  /  Bipolar (BJT) Transistor NPN 50 V 1 A 420MHz 1 W Surface Mount 6-MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 430mV @ 10mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 1 W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Base Product Number MCH6203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names MCH6203-TL-EOSCT,MCH6203-TL-EOSTR,MCH6203-TL-E-ND,MCH6203-TL-EOSDKR
Standard Package 3,000
Win Source Part Number 1131560-MCH6203-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6203-TL-E CAD Model

Description

Overview of MCH6203-TL-E by ON Semiconductor

The MCH6203-TL-E is a high-performance, P-Channel Power MOSFET designed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is an integral component for modern electronic designs, particularly suitable for switch-mode power supplies, power management systems, and a variety of other applications that require efficient power control.

Key Features

  • Low On-Resistance: The MCH6203-TL-E boasts a low on-state resistance, which minimizes power loss and enhances energy efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET ensures swift transitions between on and off states, reducing switching losses and improving performance.
  • Compact Surface Mount Package: Encased in a small, leadless package, the MCH6203-TL-E is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH6203-TL-E meets stringent reliability standards, providing a robust solution for critical applications.

Applications

The versatility of the MCH6203-TL-E allows it to be used in a wide array of applications. It is particularly well-suited for load switch circuits, portable devices, power management solutions, and other systems where power efficiency is paramount.

Technical Specifications

  • Voltage - Rated: -20V
  • Current - Continuous Drain (Id) @ 25°C: -6A
  • Rds On (Max) @ Id, Vgs: 29 mOhm @ -4.5A, -4.5V
  • Power Dissipation (Max): 1.5W

The MCH6203-TL-E is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that drive innovation across industries. Its combination of efficiency, reliability, and compact form factor makes it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3524 $51.0980
350+ $0.2892 $101.2200
540+ $0.2801 $151.2540
740+ $0.2711 $200.6140
955+ $0.2621 $250.3055
1,280+ $0.2350 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess