EN
  • EN
  • DE

MJB45H11G

Part No MJB45H11G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 80V 10A D2PAK  /  Bipolar (BJT) Transistor PNP 80 V 10 A 40MHz 2 W Surface Mount D²PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1V @ 400mA, 8A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 4A, 1V
Power - Max 2 W
Frequency - Transition 40MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number MJB45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ONSONSMJB45H11G,MJB45H11G-ND,MJB45H11GOS,2156-MJB45H11G-OS
Standard Package 50
Win Source Part Number 1039452-MJB45H11G
Ultra Librarian 3D Model Ultra Librarian MJB45H11G CAD Model

Description

The MJB45H11G is a robust power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is part of ON Semiconductor's extensive portfolio of semiconductor devices that cater to a wide range of power applications.

Key Features

  • Voltage and Current Ratings: The MJB45H11G boasts a collector-emitter voltage (Vceo) of 80V and a collector current (Ic) of 10A, making it suitable for medium-power applications.
  • High DC Current Gain: With a DC current gain (hFE) of 40 to 160, this transistor ensures efficient amplification of the input signal, making it ideal for audio amplifiers and switching applications.
  • Complementary PNP Type: The MJB45H11G is an NPN transistor, and it has a complementary PNP type, making it versatile for use in push-pull configurations and other circuit topologies.
  • TO-263 Package: Encased in a durable TO-263 package, it is designed for surface-mount technology (SMT), which allows for efficient heat dissipation and space-saving on PCBs.

Applications

The MJB45H11G is suitable for a variety of applications, including:

  • Power amplifiers
  • Switching regulators
  • Motor controls
  • Power management solutions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MJB45H11G is designed to meet stringent quality standards, ensuring reliability and performance in demanding environments. It features a robust thermal performance, which enhances its longevity and stable operation over a wide range of temperatures.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the MJB45H11G complies with various environmental regulations, including RoHS and Pb-Free standards. This commitment ensures that the product not only meets current regulatory demands but also contributes to a greener and more sustainable future.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3615 $61.2675
95+ $1.2737 $121.0015
145+ $1.2298 $178.3210
205+ $1.1420 $234.1100
265+ $1.0981 $290.9965
330+ $1.0542 $347.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess