EN
  • EN
  • DE

MJD41CRLG

Part No MJD41CRLG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 6A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 100 V 6 A 3MHz 1.75 W Surface Mount DPAK
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MJD41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MJD41CRLGOSCT, MJD41CRLGOSTR, =MJD41CRLGOSCT-ND, MJD41CRLG-ND
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884898-MJD41CRLG
Ultra Librarian 3D Model Ultra Librarian MJD41CRLG CAD Model

Description

ON Semiconductor MJD41CRLG NPN Power Transistor

The MJD41CRLG from ON Semiconductor is a robust NPN bipolar power transistor designed for general-purpose power amplification and switching applications. It is well-suited for a variety of demanding environments due to its high power dissipation and collector current capabilities. This component is a reliable choice for designers looking for a transistor with a good balance of efficiency and performance.

Key Features:

  • High Collector-Emitter Breakdown Voltage: With a V<sub>CEO of 100V, the MJD41CRLG can handle high voltage applications, making it suitable for a wide range of industrial uses.
  • High Collector Current: The device supports a collector current of up to 6A, allowing it to drive larger loads or handle high-power switching applications.
  • Power Dissipation: It has a power dissipation rating of 20W, which helps the transistor to operate at higher currents and voltages without overheating.
  • DC Current Gain (h<sub>FE): It offers a DC current gain of 15 to 75 at I<sub>C = 0.3A, providing a good level of amplification for a range of circuit designs.
  • TO-252 (DPAK) Package: The MJD41CRLG comes in a surface-mount TO-252 (DPAK) package, which is ideal for space-constrained applications and allows for efficient thermal management.
  • Complementary PNP Type: The complementary PNP type is MJD42CRLG, which can be used in push-pull and other complementary circuits.
  • Pb-Free and RoHS Compliant: This component is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to current regulations for electronic components.

Applications:

The MJD41CRLG is versatile and can be used in a variety of applications, including:

  • Power regulators
  • Switching circuits
  • Motor control systems
  • Audio amplifiers
  • Inverter circuits
  • Linear amplifiers

With its combination of high-voltage and high-current capabilities, the MJD41CRLG is an excellent choice for designers looking for a power transistor that can handle tough conditions while delivering reliable performance.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1132 $50.3740
945+ $0.1061 $100.2645
1,465+ $0.1025 $150.1625
2,100+ $0.0953 $200.1300
2,725+ $0.0918 $250.1550
3,405+ $0.0882 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,509 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess