EN
  • EN
  • DE

NSVBC857BLT3G

Part No NSVBC857BLT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NSVBC857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929410-NSVBC857BLT3G
Ultra Librarian 3D Model Ultra Librarian NSVBC857BLT3G CAD Model

Description

ON Semiconductor NSVBC857BLT3G - NPN General Purpose Transistor

The ON Semiconductor NSVBC857BLT3G is a versatile NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. With its compact SOT-23 package, this transistor is ideal for space-constrained designs, offering a perfect balance between performance and size. The NSVBC857BLT3G is part of ON Semiconductor's high-performance, energy-efficient transistor lineup, ensuring reliability and efficiency for a wide range of electronic circuits.

Key Features

  • Transistor Type: NPN
  • Max Collector-Emitter Voltage (Vceo): 45V
  • Max Collector-Base Voltage (Vcbo): 50V
  • Max Emitter-Base Voltage (Vebo): 5V
  • Max Collector Current (Ic): 100mA
  • Max Power Dissipation (Pd): 250mW
  • DC Current Gain (hFE): 220 to 300 at 2mA Ic
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

The NSVBC857BLT3G transistor is well-suited for applications that require a high gain at low currents, thanks to its high DC current gain (hFE) range. Its robust maximum ratings for collector-emitter and collector-base voltages make it a reliable choice for circuits that experience voltage fluctuations, while the maximum power dissipation ensures stable operation under typical ambient temperatures.

Applications

ON Semiconductor's NSVBC857BLT3G can be used in a variety of applications, including but not limited to:

  • Signal processing
  • Amplification circuits
  • Switching circuits
  • Linear amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

With its reliable performance and ON Semiconductor's commitment to quality, the NSVBC857BLT3G is an excellent choice for designers looking to implement an efficient and robust NPN transistor in their electronic projects. Whether you are working on consumer electronics, automotive systems, or industrial controls, this transistor can help you achieve a compact, energy-efficient design without compromising on power or functionality.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0496 $58.0320
2,845+ $0.0407 $115.7915
4,400+ $0.0394 $173.3600
6,065+ $0.0381 $231.0765
7,840+ $0.0369 $289.2960
10,490+ $0.0330 $346.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess