EN
  • EN
  • DE

MJD44H11

Part No MJD44H11
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS POWER NPN 8A 80V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1V @ 400mA, 8A
Current - Collector Cutoff (Max) 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 2A, 1V
Power - Max 20 W
Frequency - Transition 85MHz
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number MJD44
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 850471-MJD44H11
Ultra Librarian 3D Model Ultra Librarian MJD44H11 CAD Model

Description

ON Semiconductor MJD44H11 - NPN Power Transistor

The MJD44H11 from ON Semiconductor is a robust NPN bipolar power transistor designed for general-purpose power amplification and switching applications. This high-performance component is tailored to deliver reliable and efficient performance in a wide array of electronic devices.

Key Features:

  • Voltage and Current Ratings: It can handle collector-emitter voltages up to 80V and collector currents up to 8A, making it well-suited for high-power circuits.
  • Power Dissipation: With a power dissipation of 20W, this transistor can sustain moderate thermal loads without compromising its functionality.
  • DC Current Gain (hFE): It offers a high DC current gain, which typically ranges from 30 to 240, ensuring efficient current amplification.
  • Package: Enclosed in a DPAK (TO-252) surface-mount package, the MJD44H11 is optimized for compact PCB layouts and dense electronic assemblies.
  • Thermal and Electrical Performance: The transistor boasts excellent thermal and electrical characteristics, including a low collector-emitter saturation voltage and fast switching speeds.
  • Compliance: This component is RoHS compliant, ensuring it meets the latest environmental standards and restrictions on hazardous substances.

Applications:

The MJD44H11's versatile nature makes it suitable for a diverse range of applications, including:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies
  • Automotive and industrial systems

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the MJD44H11 is no exception. Manufactured with state-of-the-art technology, this transistor is designed for long-term stability and performance even under demanding conditions.

Conclusion:

Whether you are designing a new power circuit or seeking to replace an existing component, the MJD44H11 offers the efficiency, reliability, and power handling capabilities to meet your needs. With its robust design and versatile application range, it stands out as a superior choice for designers and engineers looking for a high-quality NPN power transistor.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1878 $50.7060
650+ $0.1541 $100.1650
1,005+ $0.1493 $150.0465
1,385+ $0.1445 $200.1325
1,790+ $0.1397 $250.0630
2,400+ $0.1252 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess