EN
  • EN
  • DE

MJE4353

Part No MJE4353
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(16A,100-160V,125W) | TRANS PNP 160V 16A TO218
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 2A, 16A
Current - Collector Cutoff (Maximum) 750μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 8A, 2V
Maximum Power 125W
Frequency - Transition 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-218-3
Supplier Device Package SOT-93
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1223731-MJE4353
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJE4353 CAD Model

Description

The MJE4353 from ON Semiconductor is a robust silicon NPN bipolar junction transistor designed for high-voltage applications. This high-power device is engineered to deliver exceptional performance in a variety of power amplification and switching tasks, making it an ideal choice for designers looking to achieve efficient and reliable operation in their electronic circuits.

Key Features

  • Voltage Capabilities: The MJE4353 is capable of withstanding collector-emitter voltages up to 350V, making it suitable for high voltage applications.
  • Current Handling: This device can handle continuous collector currents up to 4A, providing substantial power handling capability.
  • Power Dissipation: With a power dissipation rating of 75W, the MJE4353 can manage significant energy without compromising performance.
  • High Transition Frequency: It features a high transition frequency (fT) of 4MHz, beneficial for high-speed switching applications.
  • Thermal Performance: Enhanced thermal performance is ensured through the use of a robust package that facilitates efficient heat dissipation.

Applications

The MJE4353's high voltage and current capabilities make it an excellent choice for a wide range of applications, including:

  • Power supply regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications requiring high voltage and current

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJE4353 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. This transistor is also supported by ON Semiconductor's technical documentation and application support, providing designers with the resources they need to integrate the device into their projects successfully.

Package Information

The MJE4353 is offered in a TO-220 package, which is widely used in the industry and known for its ease of mounting and good thermal and electrical characteristics.

Whether you're designing power supplies, motor controllers, or audio amplifiers, the MJE4353 from ON Semiconductor is a transistor that offers the power and precision you need to build superior electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess