EN
  • EN
  • DE

MJE700G

Part No MJE700G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 4A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 40W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 116557-MJE700G
Ultra Librarian 3D Model Ultra Librarian MJE700G CAD Model

Description

The ON Semiconductor MJE700G is a high-performance PNP power transistor designed for a wide range of applications requiring reliable and efficient power control. This semiconductor device is part of the epitaxial planar transistors family, well-known for their robustness and high power density. The MJE700G is particularly suitable for linear and switching applications.

Key Features

  • Voltage Ratings: The MJE700G has a collector-emitter voltage (VCEO) of 60V, making it suitable for moderate voltage applications.
  • Current Handling: It can handle a continuous collector current (IC) of up to 4A, providing substantial current handling capability for a variety of uses.
  • Power Dissipation: With a power dissipation (PD) of 40W, this transistor can manage significant amounts of power, making it ideal for power amplification and regulation tasks.
  • High Gain Bandwidth Product: It boasts a transition frequency (fT) of 4MHz, which allows for good performance in high-frequency operations.
  • TO-225 Case: Encased in a TO-225 package, the MJE700G is designed for easy mounting and heat dissipation, ensuring stable performance even under high load conditions.

Applications

The versatility of the MJE700G allows it to be used in a variety of applications, including:

  • Power regulators and converters
  • Audio amplifiers
  • Motor control circuits
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MJE700G is no exception. Manufactured with state-of-the-art technology, this component ensures consistent performance and longevity. Its robust design is built to withstand harsh conditions and provide stable operation over its lifespan. Whether for industrial, commercial, or consumer applications, the MJE700G is an excellent choice for designers who require a reliable power transistor.

Conclusion

The MJE700G from ON Semiconductor is a powerful and reliable PNP power transistor that offers a perfect blend of efficiency, performance, and versatility, making it an excellent component for a wide range of power applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess