EN
  • EN
  • DE

MJE701STU

Part No MJE701STU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 4A TO126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP - Darlington 60 V 4 A - 40 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name MJE70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1920
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884915-MJE701STU
Ultra Librarian 3D Model Ultra Librarian MJE701STU CAD Model

Description

The MJE701STU from ON Semiconductor is a robust power transistor designed to cater to a wide range of applications requiring high-speed switching and power amplification. This device is a part of ON Semiconductor's extensive portfolio of transistors, which are renowned for their reliability and performance.

Key Features

  • High Voltage Capability: The MJE701STU is capable of handling high voltage operations, making it suitable for various power applications.
  • High Current Rating: This transistor can manage significant current levels, ensuring it can drive high-power circuits efficiently.
  • Fast Switching Speed: Designed for rapid switching, the MJE701STU minimizes transition losses and improves overall efficiency in switching applications.
  • TO-220 Package: The industry-standard TO-220 package allows for easy integration into a wide range of electronic circuits while providing excellent thermal performance.

Applications

The versatility of the MJE701STU makes it an ideal choice for a variety of applications, including:

  • Power regulators
  • Motor controls
  • Switching converters
  • Amplifier output stages
  • High fidelity amplifiers

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 80V Collector Current (Ic) 4A Power Dissipation (Pd) 40W DC Current Gain (hFE) 750 (min) at Ic=0.1A Operating Temperature Range -55°C to +150°C

ON Semiconductor's MJE701STU is built to deliver outstanding performance and durability, making it a reliable choice for designers and engineers looking to create sophisticated electronic systems. With its high voltage and current capabilities coupled with fast switching speeds, the MJE701STU is an essential component for power management and amplification needs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess