EN
  • EN
  • DE

MM74HCT74SJ

Part No MM74HCT74SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual D-Type Flip-Flop with Preset and Clear | IC FF D-TYPE DUAL 1BIT 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 27MHz
Max Propagation Delay at V, Max CL 35ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4.8mA, 4.8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 2μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74HCT74
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1224743-MM74HCT74SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HCT74SJ CAD Model

Description

ON Semiconductor MM74HCT74SJ Dual D-Type Positive Edge-Triggered Flip-Flop

The MM74HCT74SJ from ON Semiconductor is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit that is designed to operate in a wide range of applications requiring the storage and management of binary data. This device is a member of the 74HCT family, which is known for its compatibility with high-speed CMOS logic while maintaining the ability to interface with standard TTL circuits.

Each flip-flop in the MM74HCT74SJ has independent data (D), set (S), reset (R), and clock (CLK) inputs, as well as complementary outputs (Q and Q̅). The set and reset inputs are asynchronous, allowing for immediate setting or resetting of the flip-flop independent of the clock input. The flip-flops transition on the rising edge of the clock signal, ensuring precise timing for digital circuit operations.

The device is housed in a compact surface-mount package (SOP), specifically in an SJ-type package, which is suitable for automated assembly processes and space-constrained applications. With a supply voltage range of 4.5V to 5.5V, the MM74HCT74SJ is designed to be directly interfaced with 5V TTL systems while offering the benefits of CMOS technology, such as lower power consumption and improved noise immunity.

Key features of the MM74HCT74SJ include:

  • Typical operating frequency of 32MHz
  • Low input current of 1µA at 25°C
  • Output drive capability of 10 LSTTL loads
  • High noise immunity characteristic of CMOS devices
  • Low power consumption: 20µA maximum ICC

The MM74HCT74SJ is ideal for use in a variety of digital applications, including:

  • Registers and counters
  • Control circuits
  • Memory storage devices
  • Pattern generators

With its robust design and reliable performance, the MM74HCT74SJ from ON Semiconductor is an excellent choice for designers looking to implement flip-flops in their digital systems. Its compatibility with existing TTL interfaces, combined with the benefits of CMOS technology, makes it a versatile component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess