EN
  • EN
  • DE

MMBFJ310LT1

Part No MMBFJ310LT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET N-CH JFET 10V SOT23 / RF Mosfet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBFJ3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 885308-MMBFJ310LT1
Ultra Librarian 3D Model Ultra Librarian MMBFJ310LT1 CAD Model

Description

ON Semiconductor MMBFJ310LT1 N-Channel RF Amplifier

The MMBFJ310LT1 is a high-performance N-Channel RF (Radio Frequency) Amplifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the JFET (Junction Field Effect Transistor) family and is specifically engineered to provide efficient RF amplification in a variety of electronic applications.

With its compact SOT-23 package, the MMBFJ310LT1 is optimized for space-constrained applications, while still delivering robust performance. It features a high gain-bandwidth product, making it an ideal choice for high-frequency operations. The device is commonly used in RF amplifiers, mixers, oscillators, low-noise amplifiers, and in analog switching applications due to its fast switching speeds and low on-resistance.

Key specifications of the MMBFJ310LT1 include:

  • Drain-Source Voltage (Vds): 25V
  • Gate-Source Voltage (Vgs): ±25V
  • Continuous Drain Current (Id): 10mA
  • Power Dissipation (Pd): 225mW
  • High Input Impedance and Low Input Capacitance

This JFET is designed to operate with a gate-source cutoff voltage (Vgs(off)) that ranges from -0.5V to -3V, which ensures a broad range of operation for different signal strengths. Its high input impedance makes it an excellent choice for sensitive RF and audio applications where minimal loading on the previous stage is crucial.

The MMBFJ310LT1 also boasts a low noise figure, contributing to its utility in applications where signal integrity is paramount. This, combined with its high-frequency response, makes it a versatile component in the design of high-fidelity audio systems, communication equipment, and other sophisticated electronic devices.

ON Semiconductor's commitment to quality ensures that the MMBFJ310LT1 meets stringent standards for reliability and performance. It is also supported by comprehensive technical documentation, including datasheets and application notes, to assist designers in integrating this JFET into their projects seamlessly.

Overall, the MMBFJ310LT1 from ON Semiconductor is a reliable and efficient solution for designers looking to enhance the performance of their RF and audio applications with a high-quality, versatile N-Channel RF Amplifier.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess