The MOC8100 is a versatile optoisolator product from ON Semiconductor, renowned for its high-quality performance in isolating electrical circuits while allowing signal control. This optoelectronic device is designed to provide optimal isolation between a low-voltage input signal and a high-voltage output circuit, ensuring safety and signal integrity in various applications.
Key Features
- High Isolation Voltage: The MOC8100 offers an excellent isolation voltage rating, typically around 5300V peak, which provides a significant barrier against high voltage transients, thus protecting sensitive electronics.
- Current Transfer Ratio (CTR): With a CTR range that typically falls between 20% to 50%, this optoisolator ensures reliable signal transfer from input to output.
- Input-Output Coupling Capacitance: A low coupling capacitance allows for minimal cross-talk between the input and output, which is critical for maintaining signal fidelity.
- Underwriters Laboratories (UL) Recognized: The MOC8100 is UL recognized, ensuring that it meets stringent safety standards for electrical devices.
- Lead-Free and RoHS Compliant: Adhering to current environmental standards, the MOC8100 is lead-free and RoHS compliant, making it suitable for use in eco-friendly applications.
Applications
The MOC8100 is ideal for a variety of applications where electrical isolation is crucial. Some common uses include:
- Signal switching in test equipment
- Isolated line receiver in telecommunications
- System control interfaces
- Power supply regulation and monitoring
- Motor control circuits
Technical Specifications
Parameter
Value
Isolation Voltage
5300V peak
Current Transfer Ratio (CTR)
20% to 50%
Input-Output Coupling Capacitance
Typically 0.5 pF
Safety Approval
UL Recognized
Environmental Compliance
Lead-Free, RoHS Compliant
The MOC8100 from ON Semiconductor is a reliable choice for designers who require a high-quality optoisolator for ensuring electrical isolation in their systems. Its robust features and compliance with safety and environmental standards make it a preferred component in a wide range of electronic applications.