EN
  • EN
  • DE

MPS3646

Part No MPS3646
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.3A TO-92 / Trans GP BJT NPN 15V 0.3A 625mW 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 300mA
Voltage - Collector Emitter Breakdown (Maximum) 15V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum) 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 30mA, 400mV
Power - Max 625mW
Frequency - Transition 350MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 789355-MPS3646
Popularity Medium
Supply and Demand Status Limited
Family Name MPS3646
Introduction Date April 23, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPS3646 CAD Model

Description

The MPS3646 is a high-performance N-channel enhancement-mode Field Effect Transistor (FET) brought to you by ON Semiconductor, a trusted leader in power and signal management solutions. This FET is designed to deliver efficient power conversion with minimal losses, making it an ideal choice for a broad range of applications.

Key Features

  • Low On-Resistance: The MPS3646 boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits.
  • High-Speed Switching: With its capability for high-speed switching, this FET is suitable for applications requiring fast turn-on and turn-off times.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be controlled with lower gate voltages, which is beneficial for battery-operated and low-power devices.
  • High Input Impedance: The high input impedance of the MPS3646 minimizes gate drive requirements, which can help reduce the total power consumption of the system.
  • Small Footprint: The compact size of the MPS3646 allows for space-saving designs, an essential feature for modern electronic devices that require miniaturization without compromising performance.

Applications

The versatile nature of the MPS3646 makes it suitable for a wide variety of applications, including but not limited to:

  • Power Management
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switches
  • Switching Regulators

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MPS3646 is built to meet rigorous standards ensuring reliability and performance consistency. Whether you're designing consumer electronics or industrial systems, you can rely on the MPS3646 to deliver efficient power management and switching with the quality assurance of ON Semiconductor.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheets and product documentation available from ON Semiconductor's website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess