EN
  • EN
  • DE

MPS9418AT

Part No MPS9418AT
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SS T092 GP XSTR NPN 40V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
Win Source Part Number 885855-MPS9418AT
Ultra Librarian 3D Model Ultra Librarian MPS9418AT CAD Model

Description

The MPS9418AT by ON Semiconductor is a cutting-edge NPN bipolar junction transistor (BJT) that is designed to offer a balanced combination of high speed and efficiency for a wide range of electronic applications. This versatile transistor is a perfect choice for designers looking for a reliable component that can handle moderate power levels while maintaining high switching speeds.

Key Features

  • High Current Gain: The MPS9418AT is characterized by a high current gain (hFE), which ensures efficient amplification of the input signal.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which reduces power loss and enhances overall system efficiency.
  • Fast Switching Speeds: With its rapid switching capabilities, the MPS9418AT is ideal for applications that require quick response times.
  • Robust Thermal Performance: The device is designed to operate effectively over a wide range of temperatures, ensuring reliable performance under varying environmental conditions.

Applications

The MPS9418AT is well-suited for a variety of applications, including but not limited to:

  • Switching and Amplification in Audio Devices
  • Driver Stages in Hi-Fi Amplifiers
  • Signal Processing Circuits
  • Power Management Solutions
  • Control Systems

Package and Quality Assurance

The MPS9418AT comes in a TO-92 package, which is a widely used and easily mountable form factor for through-hole components. ON Semiconductor is known for its commitment to quality, and this product is no exception. Each transistor is rigorously tested to meet the highest industry standards for performance and reliability.

In summary, the MPS9418AT from ON Semiconductor stands out as a high-performance transistor that offers a blend of speed, efficiency, and reliability. Its versatile nature makes it an excellent choice for designers looking to enhance their electronic designs with a robust and dependable component.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess