EN
  • EN
  • DE

MPSW13RLRA

Part No MPSW13RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 30V 1A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10000 @ 100mA, 5V
Power - Max 1 W
Frequency - Transition 125MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPSW13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1379223-MPSW13RLRA
Ultra Librarian 3D Model Ultra Librarian MPSW13RLRA CAD Model

Description

ON Semiconductor MPSW13RLRA NPN Transistor

The MPSW13RLRA is a robust bipolar NPN transistor designed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular component is engineered to handle moderate power amplification and switching applications, making it a versatile choice for a wide range of electronic circuits.

With a collector-emitter voltage (VCEO) of 30V and a collector current (IC) capability of up to 1A, the MPSW13RLRA can manage a considerable amount of power for its size. Its power dissipation (PD) is rated at 1.5W, which ensures that the device can sustain a significant thermal load before reaching its maximum operating temperature.

The transistor features a DC current gain (hFE) range of 40 to 180, which means that it can amplify a small input current into a much larger output current, making it ideal for driving loads in a circuit. Its high gain also makes it suitable for audio amplification, signal processing, and other applications that require a strong and stable performance.

Constructed with ON Semiconductor's high-quality materials, the MPSW13RLRA offers excellent reliability. It is housed in a TO-92 package, which is a widely used and easily mountable package type. This makes the MPSW13RLRA a convenient choice for both prototyping and mass production.

For ease of use, the MPSW13RLRA features straightforward pin configuration with the emitter, base, and collector leads clearly identified, allowing for simple integration into circuit designs. It is also characterized by a low saturation voltage, which minimizes voltage losses and improves overall efficiency in switching applications.

As an environmentally conscious product, the MPSW13RLRA is compliant with the RoHS (Restriction of Hazardous Substances) directive, which restricts the use of certain hazardous materials in electronic equipment. This ensures that the product is not only safe for consumers but also has a reduced environmental impact.

In summary, the MPSW13RLRA from ON Semiconductor is a reliable and efficient choice for designers and engineers looking for a high-performance NPN transistor for their power amplification and switching needs. Its robust construction, high current handling, and gain characteristics make it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1298 $57.7610
1,085+ $0.1066 $115.6610
1,680+ $0.1033 $173.5440
2,315+ $0.0999 $231.2685
2,995+ $0.0966 $289.3170
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess