EN
  • EN
  • DE

MTB55N06Z

Part No MTB55N06Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 650 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 966879-MTB55N06Z
Ultra Librarian 3D Model Ultra Librarian MTB55N06Z CAD Model

Description

The MTB55N06Z is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the rigorous demands of various power-switching applications in the electronics industry.

Key Features

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 60V, the MTB55N06Z can handle significant voltage levels, making it suitable for a wide array of applications.
  • Low On-Resistance (R<sub>DS(on)): The device boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current of up to 55A, ensuring that it can manage heavy loads without performance degradation.
  • Fast Switching Speed: The MTB55N06Z is designed for fast switching applications, which is essential for reducing switching losses and improving power conversion efficiency.
  • Thermal Management: Excellent thermal characteristics ensure that the MOSFET operates reliably over a wide temperature range, even under high current conditions.
  • Gate Charge (Q<sub>G): It has an optimized gate charge that allows for efficient switching performance at various gate voltages.

Applications

The MTB55N06Z is versatile and can be used in numerous applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MTB55N06Z is no exception and is designed to meet strict industry standards for performance and reliability. Its robust construction ensures long-term stability and functionality in a variety of environmental conditions.

Environmental Compliance

The MTB55N06Z is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances. This makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

With its combination of efficiency, power handling, and fast switching capabilities, the MTB55N06Z from ON Semiconductor is an excellent choice for designers who require a reliable and high-performance Power MOSFET for their next project.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess